Cal-Chip Electronics Ceramic Capacitors GMC32X5R106K50NT

Description
CAP1210 X5R 10UF 10% 50V
Request a Quote Datasheet
Description
CAP1210 X5R 10UF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X5R106K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X5R106K50NTTR-ND
Ceramic Capacitors 4713-GMC32X5R106K50NTTR-ND
CAP1210 X5R 10UF 10% 50V

CAP1210 X5R 10UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X5R106K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X5R 10UF 10% 50V

CAP1210 X5R 10UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X5R106K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X5R106K50NTCT-ND
Ceramic Capacitors 4713-GMC32X5R106K50NTCT-ND
CAP1210 X5R 10UF 10% 50V

CAP1210 X5R 10UF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X5R106K50NTTR-ND 4713-GMC32X5R106K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M40G333J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details