Cal-Chip Electronics Ceramic Capacitors GMC32X5R106K10NT

Description
CAP1210 X5R 10UF 10% 10V
Request a Quote Datasheet
Description
CAP1210 X5R 10UF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X5R106K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X5R106K10NTCT-ND
Ceramic Capacitors 4713-GMC32X5R106K10NTCT-ND
CAP1210 X5R 10UF 10% 10V

CAP1210 X5R 10UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X5R106K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X5R106K10NTTR-ND
Ceramic Capacitors 4713-GMC32X5R106K10NTTR-ND
CAP1210 X5R 10UF 10% 10V

CAP1210 X5R 10UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X5R106K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X5R 10UF 10% 10V

CAP1210 X5R 10UF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X5R106K10NTCT-ND 4713-GMC32X5R106K10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers