Cal-Chip Electronics Ceramic Capacitors GMC32CG222J50NT

Description
CAP1210 COG 2200PF 5% 50V
Request a Quote Datasheet
Description
CAP1210 COG 2200PF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32CG222J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32CG222J50NTDKR-ND
Ceramic Capacitors 4713-GMC32CG222J50NTDKR-ND
CAP1210 COG 2200PF 5% 50V

CAP1210 COG 2200PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32CG222J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32CG222J50NTCT-ND
Ceramic Capacitors 4713-GMC32CG222J50NTCT-ND
CAP1210 COG 2200PF 5% 50V

CAP1210 COG 2200PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32CG222J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32CG222J50NTTR-ND
Ceramic Capacitors 4713-GMC32CG222J50NTTR-ND
CAP1210 COG 2200PF 5% 50V

CAP1210 COG 2200PF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32CG222J50NTDKR-ND 4713-GMC32CG222J50NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011318 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-1260-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701225 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers