Cal-Chip Electronics Ceramic Capacitors GMC32CG102G200NT

Description
CAP1210 COG 1000PF 2% 200V
Request a Quote Datasheet
Description
CAP1210 COG 1000PF 2% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32CG102G200NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32CG102G200NTTR-ND
Ceramic Capacitors 4713-GMC32CG102G200NTTR-ND
CAP1210 COG 1000PF 2% 200V

CAP1210 COG 1000PF 2% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32CG102G200NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32CG102G200NTCT-ND
Ceramic Capacitors 4713-GMC32CG102G200NTCT-ND
CAP1210 COG 1000PF 2% 200V

CAP1210 COG 1000PF 2% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32CG102G200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 COG 1000PF 2% 200V

CAP1210 COG 1000PF 2% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32CG102G200NTTR-ND 4713-GMC32CG102G200NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - C0805C330J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details