Cal-Chip Electronics Ceramic Capacitors GMC32CG102F100NT

Description
CAP1210 COG 1000PF 1% 100V
Request a Quote Datasheet
Description
CAP1210 COG 1000PF 1% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32CG102F100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32CG102F100NTCT-ND
Ceramic Capacitors 4713-GMC32CG102F100NTCT-ND
CAP1210 COG 1000PF 1% 100V

CAP1210 COG 1000PF 1% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32CG102F100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 COG 1000PF 1% 100V

CAP1210 COG 1000PF 1% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32CG102F100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32CG102F100NTTR-ND
Ceramic Capacitors 4713-GMC32CG102F100NTTR-ND
CAP1210 COG 1000PF 1% 100V

CAP1210 COG 1000PF 1% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32CG102F100NTCT-ND 4713-GMC32CG102F100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157AXZ035MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details