Cal-Chip Electronics Ceramic Capacitors - GMC31Y5V225M10NT GMC31Y5V225M10NT

Description
Manufacturer: CAL-CHIP ELECTRONICS, INC. Win Source Part Number: 872807-GMC31Y5V225M1 0NT Series: GMC Operating Temperature Range: -30°C ~ 85°C Features: ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: CAL-CHIP ELECTRONICS, INC. Win Source Part Number: 872807-GMC31Y5V225M1 0NT Series: GMC Operating Temperature Range: -30°C ~ 85°C Features: ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GMC31Y5V225M10NT - 872807-GMC31Y5V225M10NT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GMC31Y5V225M10NT
872807-GMC31Y5V225M10NT
Ceramic Capacitors - GMC31Y5V225M10NT 872807-GMC31Y5V225M10NT
Manufacturer: CAL-CHIP ELECTRONICS, INC. Win Source Part Number: 872807-GMC31Y5V225M1 0NT Series: GMC Operating Temperature Range: -30°C ~ 85°C Features: ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: CAL-CHIP ELECTRONICS, INC.
Win Source Part Number: 872807-GMC31Y5V225M10NT
Series: GMC
Operating Temperature Range: -30°C ~ 85°C
Features: ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31Y5V225M10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31Y5V225M10NTTR-ND
Ceramic Capacitors 4713-GMC31Y5V225M10NTTR-ND
CAP1206 Y5V 2.2UF 20% 10V

CAP1206 Y5V 2.2UF 20% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31Y5V225M10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 Y5V 2.2UF 20% 10V

CAP1206 Y5V 2.2UF 20% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31Y5V225M10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31Y5V225M10NTCT-ND
Ceramic Capacitors 4713-GMC31Y5V225M10NTCT-ND
CAP1206 Y5V 2.2UF 20% 10V

CAP1206 Y5V 2.2UF 20% 10V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 872807-GMC31Y5V225M10NT 4713-GMC31Y5V225M10NTTR-ND 4713-GMC31Y5V225M10NTDKR-ND
Product Name Ceramic Capacitors - GMC31Y5V225M10NT Ceramic Capacitors Ceramic Capacitors
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701153 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details