Cal-Chip Electronics Ceramic Capacitors GMC31X7R684M25NT

Description
CAP1206 X7R .68UF 20% 25V
Request a Quote Datasheet
Description
CAP1206 X7R .68UF 20% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R684M25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R684M25NTTR-ND
Ceramic Capacitors 4713-GMC31X7R684M25NTTR-ND
CAP1206 X7R .68UF 20% 25V

CAP1206 X7R .68UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R684M25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R684M25NTCT-ND
Ceramic Capacitors 4713-GMC31X7R684M25NTCT-ND
CAP1206 X7R .68UF 20% 25V

CAP1206 X7R .68UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R684M25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R .68UF 20% 25V

CAP1206 X7R .68UF 20% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R684M25NTTR-ND 4713-GMC31X7R684M25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors - Aluminum Electrolytic Capacitors - 106UVK050MEW - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers