Cal-Chip Electronics Ceramic Capacitors GMC31X7R684K100NT

Description
CAP1206 X7R .68UF 10% 100V
Request a Quote Datasheet
Description
CAP1206 X7R .68UF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R684K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R .68UF 10% 100V

CAP1206 X7R .68UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R684K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R .68UF 10% 100V

CAP1206 X7R .68UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R684K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R .68UF 10% 100V

CAP1206 X7R .68UF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R684K100NTTR-ND 4713-GMC31X7R684K100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitor - 101323U050CE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
3 suppliers