Cal-Chip Electronics Ceramic Capacitors GMC31X7R682K50NT

Description
CAP1206 X7R 6800PF 10% 50V
Request a Quote Datasheet
Description
CAP1206 X7R 6800PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R682K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R682K50NTTR-ND
Ceramic Capacitors 4713-GMC31X7R682K50NTTR-ND
CAP1206 X7R 6800PF 10% 50V

CAP1206 X7R 6800PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R682K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R682K50NTCT-ND
Ceramic Capacitors 4713-GMC31X7R682K50NTCT-ND
CAP1206 X7R 6800PF 10% 50V

CAP1206 X7R 6800PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R682K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 6800PF 10% 50V

CAP1206 X7R 6800PF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R682K50NTTR-ND 4713-GMC31X7R682K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 104SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers