Cal-Chip Electronics Ceramic Capacitors GMC31X7R474J16NT

Description
CAP1206 X7R .47UF 5% 16V
Request a Quote Datasheet
Description
CAP1206 X7R .47UF 5% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R474J16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R474J16NTCT-ND
Ceramic Capacitors 4713-GMC31X7R474J16NTCT-ND
CAP1206 X7R .47UF 5% 16V

CAP1206 X7R .47UF 5% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R474J16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R .47UF 5% 16V

CAP1206 X7R .47UF 5% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R474J16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R474J16NTTR-ND
Ceramic Capacitors 4713-GMC31X7R474J16NTTR-ND
CAP1206 X7R .47UF 5% 16V

CAP1206 X7R .47UF 5% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R474J16NTCT-ND 4713-GMC31X7R474J16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers