Cal-Chip Electronics Ceramic Capacitors GMC31X7R392K25NT

Description
CAP1206 X7R 3900PF 10% 25V
Request a Quote Datasheet
Description
CAP1206 X7R 3900PF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R392K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R392K25NTCT-ND
Ceramic Capacitors 4713-GMC31X7R392K25NTCT-ND
CAP1206 X7R 3900PF 10% 25V

CAP1206 X7R 3900PF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R392K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R392K25NTTR-ND
Ceramic Capacitors 4713-GMC31X7R392K25NTTR-ND
CAP1206 X7R 3900PF 10% 25V

CAP1206 X7R 3900PF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R392K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 3900PF 10% 25V

CAP1206 X7R 3900PF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R392K25NTCT-ND 4713-GMC31X7R392K25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - GP322-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details