Cal-Chip Electronics Ceramic Capacitors GMC31X7R333K100NT

Description
CAP1206 X7R .033UF 10% 100V
Request a Quote Datasheet
Description
CAP1206 X7R .033UF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R333K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R .033UF 10% 100V

CAP1206 X7R .033UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R333K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R .033UF 10% 100V

CAP1206 X7R .033UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R333K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R .033UF 10% 100V

CAP1206 X7R .033UF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R333K100NTDKR-ND 4713-GMC31X7R333K100NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers