Cal-Chip Electronics Ceramic Capacitors GMC31X7R332K200NT

Description
CAP1206 X7R 3300PF 10% 200V
Request a Quote Datasheet
Description
CAP1206 X7R 3300PF 10% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R332K200NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 3300PF 10% 200V

CAP1206 X7R 3300PF 10% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R332K200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 3300PF 10% 200V

CAP1206 X7R 3300PF 10% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R332K200NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 3300PF 10% 200V

CAP1206 X7R 3300PF 10% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R332K200NTCT-ND 4713-GMC31X7R332K200NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details