Cal-Chip Electronics Ceramic Capacitors GMC31X7R272K100NT

Description
CAP1206 X7R 2700PF 10% 100V
Request a Quote Datasheet
Description
CAP1206 X7R 2700PF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R272K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 2700PF 10% 100V

CAP1206 X7R 2700PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R272K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 2700PF 10% 100V

CAP1206 X7R 2700PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R272K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 2700PF 10% 100V

CAP1206 X7R 2700PF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R272K100NTDKR-ND 4713-GMC31X7R272K100NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - GM101K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers