Cal-Chip Electronics Ceramic Capacitors GMC31X7R224M100NT

Description
CAP1206 X7R .22UF 20% 100V
Request a Quote Datasheet
Description
CAP1206 X7R .22UF 20% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R224M100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R .22UF 20% 100V

CAP1206 X7R .22UF 20% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R224M100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R .22UF 20% 100V

CAP1206 X7R .22UF 20% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R224M100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R .22UF 20% 100V

CAP1206 X7R .22UF 20% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R224M100NTCT-ND 4713-GMC31X7R224M100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 227SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details