Cal-Chip Electronics Ceramic Capacitors GMC31X7R155K25NT

Description
CAP1206 X7R 1.5UF 10% 25V
Request a Quote Datasheet
Description
CAP1206 X7R 1.5UF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R155K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R155K25NTCT-ND
Ceramic Capacitors 4713-GMC31X7R155K25NTCT-ND
CAP1206 X7R 1.5UF 10% 25V

CAP1206 X7R 1.5UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R155K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R155K25NTTR-ND
Ceramic Capacitors 4713-GMC31X7R155K25NTTR-ND
CAP1206 X7R 1.5UF 10% 25V

CAP1206 X7R 1.5UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R155K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 1.5UF 10% 25V

CAP1206 X7R 1.5UF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R155K25NTCT-ND 4713-GMC31X7R155K25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C182U150EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details