Cal-Chip Electronics Ceramic Capacitors GMC31X7R153K50NT

Description
CAP1206 X7R .015UF 10% 50V
Request a Quote Datasheet
Description
CAP1206 X7R .015UF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R153K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R153K50NTCT-ND
Ceramic Capacitors 4713-GMC31X7R153K50NTCT-ND
CAP1206 X7R .015UF 10% 50V

CAP1206 X7R .015UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R153K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R .015UF 10% 50V

CAP1206 X7R .015UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R153K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R153K50NTTR-ND
Ceramic Capacitors 4713-GMC31X7R153K50NTTR-ND
CAP1206 X7R .015UF 10% 50V

CAP1206 X7R .015UF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R153K50NTCT-ND 4713-GMC31X7R153K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C233T200DG1DS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers