Cal-Chip Electronics Ceramic Capacitors GMC31X7R104K16NT

Description
CAP1206 X7R .1UF 10% 16V
Request a Quote Datasheet
Description
CAP1206 X7R .1UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R104K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R104K16NTTR-ND
Ceramic Capacitors 4713-GMC31X7R104K16NTTR-ND
CAP1206 X7R .1UF 10% 16V

CAP1206 X7R .1UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R104K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R .1UF 10% 16V

CAP1206 X7R .1UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R104K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R104K16NTCT-ND
Ceramic Capacitors 4713-GMC31X7R104K16NTCT-ND
CAP1206 X7R .1UF 10% 16V

CAP1206 X7R .1UF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R104K16NTTR-ND 4713-GMC31X7R104K16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101392U050AB3A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers