Cal-Chip Electronics Ceramic Capacitors GMC31X7R102M200NT

Description
CAP1206 X7R 1000PF 20% 200V
Request a Quote Datasheet
Description
CAP1206 X7R 1000PF 20% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R102M200NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 1000PF 20% 200V

CAP1206 X7R 1000PF 20% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R102M200NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 1000PF 20% 200V

CAP1206 X7R 1000PF 20% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R102M200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 1000PF 20% 200V

CAP1206 X7R 1000PF 20% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R102M200NTCT-ND 4713-GMC31X7R102M200NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details