Cal-Chip Electronics Ceramic Capacitors GMC31X7R102K200NT

Description
CAP1206 X7R 1000PF 10% 200V
Request a Quote Datasheet
Description
CAP1206 X7R 1000PF 10% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R102K200NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 1000PF 10% 200V

CAP1206 X7R 1000PF 10% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R102K200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 1000PF 10% 200V

CAP1206 X7R 1000PF 10% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R102K200NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 1000PF 10% 200V

CAP1206 X7R 1000PF 10% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R102K200NTCT-ND 4713-GMC31X7R102K200NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C502U063AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701055 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details