Cal-Chip Electronics Ceramic Capacitors GMC31X7R102K10NT

Description
CAP1206 X7R 1000PF 10% 10V
Request a Quote Datasheet
Description
CAP1206 X7R 1000PF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R102K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 1000PF 10% 10V

CAP1206 X7R 1000PF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R102K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R102K10NTTR-ND
Ceramic Capacitors 4713-GMC31X7R102K10NTTR-ND
CAP1206 X7R 1000PF 10% 10V

CAP1206 X7R 1000PF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R102K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R102K10NTCT-ND
Ceramic Capacitors 4713-GMC31X7R102K10NTCT-ND
CAP1206 X7R 1000PF 10% 10V

CAP1206 X7R 1000PF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R102K10NTDKR-ND 4713-GMC31X7R102K10NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011281 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details