Cal-Chip Electronics Ceramic Capacitors GMC31X7R102J100NT

Description
CAP1206 X7R 1000PF 5% 100V
Request a Quote Datasheet
Description
CAP1206 X7R 1000PF 5% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R102J100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 1000PF 5% 100V

CAP1206 X7R 1000PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R102J100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 1000PF 5% 100V

CAP1206 X7R 1000PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R102J100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 1000PF 5% 100V

CAP1206 X7R 1000PF 5% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R102J100NTCT-ND 4713-GMC31X7R102J100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details