Cal-Chip Electronics Ceramic Capacitors GMC31X5R684M100NT

Description
CAP1206 X5R .68UF 20% 100V
Request a Quote Datasheet
Description
CAP1206 X5R .68UF 20% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X5R684M100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X5R .68UF 20% 100V

CAP1206 X5R .68UF 20% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X5R684M100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X5R .68UF 20% 100V

CAP1206 X5R .68UF 20% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X5R684M100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X5R .68UF 20% 100V

CAP1206 X5R .68UF 20% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X5R684M100NTCT-ND 4713-GMC31X5R684M100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic Capacitors - 226AVD010MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details