Cal-Chip Electronics Ceramic Capacitors GMC31X5R475K50NT

Description
CAP1206 X5R 4.7UF 10% 50V
Request a Quote Datasheet
Description
CAP1206 X5R 4.7UF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X5R475K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X5R475K50NTCT-ND
Ceramic Capacitors 4713-GMC31X5R475K50NTCT-ND
CAP1206 X5R 4.7UF 10% 50V

CAP1206 X5R 4.7UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X5R475K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X5R475K50NTTR-ND
Ceramic Capacitors 4713-GMC31X5R475K50NTTR-ND
CAP1206 X5R 4.7UF 10% 50V

CAP1206 X5R 4.7UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X5R475K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X5R 4.7UF 10% 50V

CAP1206 X5R 4.7UF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X5R475K50NTCT-ND 4713-GMC31X5R475K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - M22G182J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details