Cal-Chip Electronics Ceramic Capacitors GMC31X5R336M6R3NT

Description
CAP1206 X5R 33UF 20% 6.3V
Request a Quote Datasheet
Description
CAP1206 X5R 33UF 20% 6.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X5R336M6R3NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X5R 33UF 20% 6.3V

CAP1206 X5R 33UF 20% 6.3V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X5R336M6R3NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X5R 33UF 20% 6.3V

CAP1206 X5R 33UF 20% 6.3V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X5R336M6R3NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X5R 33UF 20% 6.3V

CAP1206 X5R 33UF 20% 6.3V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X5R336M6R3NTTR-ND 4713-GMC31X5R336M6R3NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011565 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details