Cal-Chip Electronics Ceramic Capacitors GMC31X5R107M6R3NT

Description
CAP1206 X5R 100UF 20% 6.3V
Request a Quote Datasheet
Description
CAP1206 X5R 100UF 20% 6.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X5R107M6R3NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X5R 100UF 20% 6.3V

CAP1206 X5R 100UF 20% 6.3V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X5R107M6R3NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X5R 100UF 20% 6.3V

CAP1206 X5R 100UF 20% 6.3V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X5R107M6R3NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X5R 100UF 20% 6.3V

CAP1206 X5R 100UF 20% 6.3V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X5R107M6R3NTDKR-ND 4713-GMC31X5R107M6R3NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details