Cal-Chip Electronics Ceramic Capacitors GMC31X5R106M50NT

Description
CAP1206 X5R 10UF 20% 50V
Request a Quote Datasheet
Description
CAP1206 X5R 10UF 20% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X5R106M50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X5R106M50NTCT-ND
Ceramic Capacitors 4713-GMC31X5R106M50NTCT-ND
CAP1206 X5R 10UF 20% 50V

CAP1206 X5R 10UF 20% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X5R106M50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X5R106M50NTTR-ND
Ceramic Capacitors 4713-GMC31X5R106M50NTTR-ND
CAP1206 X5R 10UF 20% 50V

CAP1206 X5R 10UF 20% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X5R106M50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X5R 10UF 20% 50V

CAP1206 X5R 10UF 20% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X5R106M50NTCT-ND 4713-GMC31X5R106M50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - CK05BX221K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers