Cal-Chip Electronics Ceramic Capacitors GMC31X5R106K35NT

Description
CAP1206 X5R 10UF 10% 35V
Request a Quote Datasheet
Description
CAP1206 X5R 10UF 10% 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X5R106K35NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X5R106K35NTCT-ND
Ceramic Capacitors 4713-GMC31X5R106K35NTCT-ND
CAP1206 X5R 10UF 10% 35V

CAP1206 X5R 10UF 10% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X5R106K35NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X5R 10UF 10% 35V

CAP1206 X5R 10UF 10% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X5R106K35NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X5R106K35NTTR-ND
Ceramic Capacitors 4713-GMC31X5R106K35NTTR-ND
CAP1206 X5R 10UF 10% 35V

CAP1206 X5R 10UF 10% 35V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X5R106K35NTCT-ND 4713-GMC31X5R106K35NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Film Capacitors - 1725657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details