Cal-Chip Electronics Ceramic Capacitors GMC31X5R105K35NT

Description
CAP1206 X5R 1UF 10% 35V
Request a Quote Datasheet
Description
CAP1206 X5R 1UF 10% 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X5R105K35NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X5R105K35NTTR-ND
Ceramic Capacitors 4713-GMC31X5R105K35NTTR-ND
CAP1206 X5R 1UF 10% 35V

CAP1206 X5R 1UF 10% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X5R105K35NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X5R 1UF 10% 35V

CAP1206 X5R 1UF 10% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X5R105K35NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X5R105K35NTCT-ND
Ceramic Capacitors 4713-GMC31X5R105K35NTCT-ND
CAP1206 X5R 1UF 10% 35V

CAP1206 X5R 1UF 10% 35V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X5R105K35NTTR-ND 4713-GMC31X5R105K35NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 226SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers