Cal-Chip Electronics
Ceramic Capacitors
GMC31CG911J50NT
Description
CAP1206 COG 910PF 5% 50V
Request a Quote
Email Supplier
Datasheet
Description
CAP1206 COG 910PF 5% 50V
Request a Quote
Email Supplier
Datasheet
Technical Specifications
Product Category
Capacitors
Capacitors
Product Number
4713-GMC31CG911J50NTTR-ND
4713-GMC31CG911J50NTDKR-ND
Product Name
Ceramic Capacitors
Ceramic Capacitors
Configuration / Form Factor
Chip Capacitor
Chip Capacitor
Applications
General Purpose
General Purpose
Operating Temperature
-55 to 125 C (-67 to 257 F)
-55 to 125 C (-67 to 257 F)
Electrostatic Capacitors
Ceramic Composition
Ceramic Composition
Capacitance Tolerance
5 (+/- %)
5 (+/- %)
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
2.60E-6 microF
View Details
6 suppliers
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 85 C (-40 to 185 F)
Capacitance Range
380000 microF
View Details