Cal-Chip Electronics Ceramic Capacitors GMC31CG682F100NT

Description
CAP1206 COG 6800PF 1% 100V
Request a Quote Datasheet
Description
CAP1206 COG 6800PF 1% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG682F100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG682F100NTCT-ND
Ceramic Capacitors 4713-GMC31CG682F100NTCT-ND
CAP1206 COG 6800PF 1% 100V

CAP1206 COG 6800PF 1% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG682F100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG682F100NTTR-ND
Ceramic Capacitors 4713-GMC31CG682F100NTTR-ND
CAP1206 COG 6800PF 1% 100V

CAP1206 COG 6800PF 1% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG682F100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 COG 6800PF 1% 100V

CAP1206 COG 6800PF 1% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG682F100NTCT-ND 4713-GMC31CG682F100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitor - Multilayer - M39014/052303 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers