Cal-Chip Electronics Ceramic Capacitors GMC31CG681G200NT

Description
CAP1206 COG 680PF 2% 200V
Request a Quote Datasheet
Description
CAP1206 COG 680PF 2% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG681G200NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG681G200NTCT-ND
Ceramic Capacitors 4713-GMC31CG681G200NTCT-ND
CAP1206 COG 680PF 2% 200V

CAP1206 COG 680PF 2% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG681G200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 COG 680PF 2% 200V

CAP1206 COG 680PF 2% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG681G200NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG681G200NTTR-ND
Ceramic Capacitors 4713-GMC31CG681G200NTTR-ND
CAP1206 COG 680PF 2% 200V

CAP1206 COG 680PF 2% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG681G200NTCT-ND 4713-GMC31CG681G200NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 225SVL050MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701028 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details