Cal-Chip Electronics Ceramic Capacitors GMC31CG562J100NT

Description
CAP1206 COG 5600PF 5% 100V
Request a Quote Datasheet
Description
CAP1206 COG 5600PF 5% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG562J100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG562J100NTCT-ND
Ceramic Capacitors 4713-GMC31CG562J100NTCT-ND
CAP1206 COG 5600PF 5% 100V

CAP1206 COG 5600PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG562J100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG562J100NTTR-ND
Ceramic Capacitors 4713-GMC31CG562J100NTTR-ND
CAP1206 COG 5600PF 5% 100V

CAP1206 COG 5600PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG562J100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 COG 5600PF 5% 100V

CAP1206 COG 5600PF 5% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG562J100NTCT-ND 4713-GMC31CG562J100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021282 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details