Cal-Chip Electronics Ceramic Capacitors GMC31CG4R7C50NT

Description
CAP1206 COG 4.7PF .25PF 50V
Request a Quote Datasheet
Description
CAP1206 COG 4.7PF .25PF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG4R7C50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG4R7C50NTTR-ND
Ceramic Capacitors 4713-GMC31CG4R7C50NTTR-ND
CAP1206 COG 4.7PF .25PF 50V

CAP1206 COG 4.7PF .25PF 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG4R7C50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG4R7C50NTCT-ND
Ceramic Capacitors 4713-GMC31CG4R7C50NTCT-ND
CAP1206 COG 4.7PF .25PF 50V

CAP1206 COG 4.7PF .25PF 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG4R7C50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG4R7C50NTDKR-ND
Ceramic Capacitors 4713-GMC31CG4R7C50NTDKR-ND
CAP1206 COG 4.7PF .25PF 50V

CAP1206 COG 4.7PF .25PF 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG4R7C50NTTR-ND 4713-GMC31CG4R7C50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021297 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers