Cal-Chip Electronics Ceramic Capacitors GMC31CG473J100NT

Description
CAP1206 COG .047UF 5% 100V
Request a Quote Datasheet
Description
CAP1206 COG .047UF 5% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG473J100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG473J100NTCT-ND
Ceramic Capacitors 4713-GMC31CG473J100NTCT-ND
CAP1206 COG .047UF 5% 100V

CAP1206 COG .047UF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG473J100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 COG .047UF 5% 100V

CAP1206 COG .047UF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG473J100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG473J100NTTR-ND
Ceramic Capacitors 4713-GMC31CG473J100NTTR-ND
CAP1206 COG .047UF 5% 100V

CAP1206 COG .047UF 5% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG473J100NTCT-ND 4713-GMC31CG473J100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details