Cal-Chip Electronics Ceramic Capacitors GMC31CG332F50NT

Description
CAP1206 COG 3300PF 1% 50V
Request a Quote Datasheet
Description
CAP1206 COG 3300PF 1% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG332F50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG332F50NTCT-ND
Ceramic Capacitors 4713-GMC31CG332F50NTCT-ND
CAP1206 COG 3300PF 1% 50V

CAP1206 COG 3300PF 1% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG332F50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG332F50NTTR-ND
Ceramic Capacitors 4713-GMC31CG332F50NTTR-ND
CAP1206 COG 3300PF 1% 50V

CAP1206 COG 3300PF 1% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG332F50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG332F50NTDKR-ND
Ceramic Capacitors 4713-GMC31CG332F50NTDKR-ND
CAP1206 COG 3300PF 1% 50V

CAP1206 COG 3300PF 1% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG332F50NTCT-ND 4713-GMC31CG332F50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C263M030CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1620719 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details