Cal-Chip Electronics Ceramic Capacitors GMC31CG2R2J100NT

Description
CAP1206 COG 2.2PF 5% 100V
Request a Quote Datasheet
Description
CAP1206 COG 2.2PF 5% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG2R2J100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG2R2J100NTCT-ND
Ceramic Capacitors 4713-GMC31CG2R2J100NTCT-ND
CAP1206 COG 2.2PF 5% 100V

CAP1206 COG 2.2PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG2R2J100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 COG 2.2PF 5% 100V

CAP1206 COG 2.2PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG2R2J100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG2R2J100NTTR-ND
Ceramic Capacitors 4713-GMC31CG2R2J100NTTR-ND
CAP1206 COG 2.2PF 5% 100V

CAP1206 COG 2.2PF 5% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG2R2J100NTCT-ND 4713-GMC31CG2R2J100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details