Cal-Chip Electronics Ceramic Capacitors GMC31CG221J100NT

Description
CAP1206 COG 220PF 5% 100V
Request a Quote Datasheet
Description
CAP1206 COG 220PF 5% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG221J100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG221J100NTTR-ND
Ceramic Capacitors 4713-GMC31CG221J100NTTR-ND
CAP1206 COG 220PF 5% 100V

CAP1206 COG 220PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG221J100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG221J100NTCT-ND
Ceramic Capacitors 4713-GMC31CG221J100NTCT-ND
CAP1206 COG 220PF 5% 100V

CAP1206 COG 220PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG221J100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 COG 220PF 5% 100V

CAP1206 COG 220PF 5% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG221J100NTTR-ND 4713-GMC31CG221J100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C543U030EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1443333 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details