Cal-Chip Electronics Ceramic Capacitors GMC31CG121F100NT

Description
CAP1206 COG 120PF 1% 100V
Request a Quote Datasheet
Description
CAP1206 COG 120PF 1% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG121F100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG121F100NTTR-ND
Ceramic Capacitors 4713-GMC31CG121F100NTTR-ND
CAP1206 COG 120PF 1% 100V

CAP1206 COG 120PF 1% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG121F100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 COG 120PF 1% 100V

CAP1206 COG 120PF 1% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG121F100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG121F100NTCT-ND
Ceramic Capacitors 4713-GMC31CG121F100NTCT-ND
CAP1206 COG 120PF 1% 100V

CAP1206 COG 120PF 1% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG121F100NTTR-ND 4713-GMC31CG121F100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1701227 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers