Cal-Chip Electronics
Ceramic Capacitors
GMC31CG103F50NT
Description
CAP1206 COG .01UF 1% 50V
Request a Quote
Email Supplier
Datasheet
Description
CAP1206 COG .01UF 1% 50V
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
Capacitors |
|
Product Number
|
4713-GMC31CG103F50NTTR-ND |
4713-GMC31CG103F50NTDKR-ND |
|
Product Name
|
Ceramic Capacitors |
Ceramic Capacitors |
|
Configuration / Form Factor
|
Chip Capacitor
|
Chip Capacitor
|
|
Applications
|
General Purpose
|
General Purpose
|
|
RoHS Compliant
|
Yes
|
Yes
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
-55 to 125 C (-67 to 257 F)
|
|
Electrostatic Capacitors
|
Ceramic Composition
|
Ceramic Composition
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 85 C (-40 to 185 F)
Capacitance Range
220000 microF
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
8.20E-6 microF
View Details
6 suppliers
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-40 to 105 C (-40 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
5 suppliers
Configuration / Form Factor
Leaded Capacitor; Chip Capacitor
Capacitance Type
Fixed
RoHS Compliant
Yes
View Details