Cal-Chip Electronics Ceramic Capacitors GMC21X7R684K16NT

Description
CAP0805 X7R .68UF 10% 16V
Request a Quote Datasheet
Description
CAP0805 X7R .68UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R684K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R684K16NTCT-ND
Ceramic Capacitors 4713-GMC21X7R684K16NTCT-ND
CAP0805 X7R .68UF 10% 16V

CAP0805 X7R .68UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R684K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R684K16NTTR-ND
Ceramic Capacitors 4713-GMC21X7R684K16NTTR-ND
CAP0805 X7R .68UF 10% 16V

CAP0805 X7R .68UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R684K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .68UF 10% 16V

CAP0805 X7R .68UF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R684K16NTCT-ND 4713-GMC21X7R684K16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details