Cal-Chip Electronics Ceramic Capacitors GMC21X7R683K100NT

Description
CAP0805 X7R .068UF 10% 100V
Request a Quote Datasheet
Description
CAP0805 X7R .068UF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R683K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .068UF 10% 100V

CAP0805 X7R .068UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R683K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .068UF 10% 100V

CAP0805 X7R .068UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R683K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .068UF 10% 100V

CAP0805 X7R .068UF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R683K100NTDKR-ND 4713-GMC21X7R683K100NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C362U075AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details