Cal-Chip Electronics Ceramic Capacitors GMC21X7R681K100NT

Description
CAP0805 X7R 680PF 10% 100V
Request a Quote Datasheet
Description
CAP0805 X7R 680PF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R681K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 680PF 10% 100V

CAP0805 X7R 680PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R681K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 680PF 10% 100V

CAP0805 X7R 680PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R681K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 680PF 10% 100V

CAP0805 X7R 680PF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R681K100NTCT-ND 4713-GMC21X7R681K100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - M40U225M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details