Cal-Chip Electronics Ceramic Capacitors GMC21X7R473K50NT

Description
CAP0805 X7R .047UF 10% 50V
Request a Quote Datasheet
Description
CAP0805 X7R .047UF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R473K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R473K50NTCT-ND
Ceramic Capacitors 4713-GMC21X7R473K50NTCT-ND
CAP0805 X7R .047UF 10% 50V

CAP0805 X7R .047UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R473K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .047UF 10% 50V

CAP0805 X7R .047UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R473K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R473K50NTTR-ND
Ceramic Capacitors 4713-GMC21X7R473K50NTTR-ND
CAP0805 X7R .047UF 10% 50V

CAP0805 X7R .047UF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R473K50NTCT-ND 4713-GMC21X7R473K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL002MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers