Cal-Chip Electronics Ceramic Capacitors GMC21X7R473J25NT

Description
CAP0805 X7R .047UF 5% 25V
Request a Quote Datasheet
Description
CAP0805 X7R .047UF 5% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R473J25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R473J25NTTR-ND
Ceramic Capacitors 4713-GMC21X7R473J25NTTR-ND
CAP0805 X7R .047UF 5% 25V

CAP0805 X7R .047UF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R473J25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R473J25NTCT-ND
Ceramic Capacitors 4713-GMC21X7R473J25NTCT-ND
CAP0805 X7R .047UF 5% 25V

CAP0805 X7R .047UF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R473J25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .047UF 5% 25V

CAP0805 X7R .047UF 5% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R473J25NTTR-ND 4713-GMC21X7R473J25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U150DJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers