Cal-Chip Electronics Ceramic Capacitors GMC21X7R471J200NT

Description
CAP0805 X7R 470PF 5% 200V
Request a Quote Datasheet
Description
CAP0805 X7R 470PF 5% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R471J200NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 470PF 5% 200V

CAP0805 X7R 470PF 5% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R471J200NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 470PF 5% 200V

CAP0805 X7R 470PF 5% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R471J200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 470PF 5% 200V

CAP0805 X7R 470PF 5% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R471J200NTCT-ND 4713-GMC21X7R471J200NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers