Cal-Chip Electronics Ceramic Capacitors GMC21X7R334K16NT

Description
CAP0805 X7R .33UF 10% 16V
Request a Quote Datasheet
Description
CAP0805 X7R .33UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R334K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R334K16NTTR-ND
Ceramic Capacitors 4713-GMC21X7R334K16NTTR-ND
CAP0805 X7R .33UF 10% 16V

CAP0805 X7R .33UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R334K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .33UF 10% 16V

CAP0805 X7R .33UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R334K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R334K16NTCT-ND
Ceramic Capacitors 4713-GMC21X7R334K16NTCT-ND
CAP0805 X7R .33UF 10% 16V

CAP0805 X7R .33UF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R334K16NTTR-ND 4713-GMC21X7R334K16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101332T150DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers