Cal-Chip Electronics Ceramic Capacitors GMC21X7R332K16NT

Description
CAP0805 X7R 3300PF 10% 16V
Request a Quote Datasheet
Description
CAP0805 X7R 3300PF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R332K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 3300PF 10% 16V

CAP0805 X7R 3300PF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R332K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R332K16NTCT-ND
Ceramic Capacitors 4713-GMC21X7R332K16NTCT-ND
CAP0805 X7R 3300PF 10% 16V

CAP0805 X7R 3300PF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R332K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R332K16NTTR-ND
Ceramic Capacitors 4713-GMC21X7R332K16NTTR-ND
CAP0805 X7R 3300PF 10% 16V

CAP0805 X7R 3300PF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R332K16NTDKR-ND 4713-GMC21X7R332K16NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021419 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details