Cal-Chip Electronics Ceramic Capacitors GMC21X7R272K100NT

Description
CAP0805 X7R 2700PF 10% 100V
Request a Quote Datasheet
Description
CAP0805 X7R 2700PF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R272K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 2700PF 10% 100V

CAP0805 X7R 2700PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R272K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 2700PF 10% 100V

CAP0805 X7R 2700PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R272K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 2700PF 10% 100V

CAP0805 X7R 2700PF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R272K100NTTR-ND 4713-GMC21X7R272K100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N151G101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/011343 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701020 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers