Cal-Chip Electronics Ceramic Capacitors GMC21X7R223M50NT

Description
CAP0805 X7R .022UF 20% 50V
Request a Quote Datasheet
Description
CAP0805 X7R .022UF 20% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R223M50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .022UF 20% 50V

CAP0805 X7R .022UF 20% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R223M50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R223M50NTCT-ND
Ceramic Capacitors 4713-GMC21X7R223M50NTCT-ND
CAP0805 X7R .022UF 20% 50V

CAP0805 X7R .022UF 20% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R223M50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R223M50NTTR-ND
Ceramic Capacitors 4713-GMC21X7R223M50NTTR-ND
CAP0805 X7R .022UF 20% 50V

CAP0805 X7R .022UF 20% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R223M50NTDKR-ND 4713-GMC21X7R223M50NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701172 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 337XMPL002MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers